TOG, 20A 120/277V, SPDT CENTER OFF, IV. FREE 2 YEAR RADWELL WARRANTY
SWITCH, TOGGLE, SPDT, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rocker Switches | Toggle Switches |
| Product Number | 449350 | 35B443 |
| Product Name | Wall Switch | Switch, Toggle, Spdt, 20A, 277Vac; Switch Operation Hubbell Wiring Devices |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |
| Switch Type | Toggle | |
| Maintained Contact Switch Function | ON/OFF |