Hubbell Wiring Device-Kellems Switch, Toggle, Spst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices 1221I

Description
SWITCH, TOGGLE, SPST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Description
SWITCH, TOGGLE, SPST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hubbell Wiring Devices Toggle Switch (part number 35R6332) is a single-pole, single-throw (SPST) switch designed for panel mounting. It is rated for a maximum current of 20A and operates at a voltage of 277VAC. The switch features a non-illuminated design and is RoHS compliant, making it suitable for various applications where compliance with environmental standards is required. This switch is ideal for engineers looking for a reliable and durable toggle switch for their electrical projects.

Datasheet Summary
Powered by GS/AI

The Hubbell Wiring Devices Toggle Switch (part number 35R6332) is a single-pole, single-throw (SPST) switch designed for panel mounting. It is rated for a maximum current of 20A and operates at a voltage of 277VAC. The switch features a non-illuminated design and is RoHS compliant, making it suitable for various applications where compliance with environmental standards is required. This switch is ideal for engineers looking for a reliable and durable toggle switch for their electrical projects.

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices - 35R6332 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices
35R6332
Switch, Toggle, Spst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices 35R6332
SWITCH, TOGGLE, SPST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet
Wall Switch - 449009 - Radwell International
Willingboro, NJ, United States
Wall Switch
449009
Wall Switch 449009
WALL SWITCH, HUBPRO, 1-POLE, 20AMP,TOGGLE,SINGLE, 120/277V, IVORY. FREE 2 YEAR RADWELL WARRANTY

WALL SWITCH, HUBPRO, 1-POLE, 20AMP,TOGGLE,SINGLE, 120/277V, IVORY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Toggle Switches Rocker Switches
Product Number 35R6332 449009
Product Name Switch, Toggle, Spst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices Wall Switch
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data