Hubbell Wiring Device-Kellems Switch, Toggle, Spst, 12Vdc; Switch Operation Hubbell Wiring Devices M11LRSP

Description
SWITCH, TOGGLE, SPST, 12VDC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V
Datasheet
Description
SWITCH, TOGGLE, SPST, 12VDC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spst, 12Vdc; Switch Operation Hubbell Wiring Devices - 35B1441 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 12Vdc; Switch Operation Hubbell Wiring Devices
35B1441
Switch, Toggle, Spst, 12Vdc; Switch Operation Hubbell Wiring Devices 35B1441
SWITCH, TOGGLE, SPST, 12VDC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V

SWITCH, TOGGLE, SPST, 12VDC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 35B1441
Product Name Switch, Toggle, Spst, 12Vdc; Switch Operation Hubbell Wiring Devices
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switches - 1825137-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
4 suppliers
Process Sealed Subminiature Toggle - A12JV1 - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
7 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TAX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details