Hubbell Wiring Device-Kellems Switch, Toggle, 3Pst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices 1223I

Description
SWITCH, TOGGLE, 3PST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:3PST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 3PST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:3PST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 3Pst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices - 47W9416 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3Pst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices
47W9416
Switch, Toggle, 3Pst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices 47W9416
SWITCH, TOGGLE, 3PST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:3PST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, 3PST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:3PST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 47W9416
Product Name Switch, Toggle, 3Pst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications 3PST
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2585-08-1-2-10D933-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switches - 2099347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (No Center OFF)
View Details
NEMA 2 Pole Manual Starting Switch - 600-TCX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details