Hubbell Wiring Device-Kellems Datasheets for Power Strips
Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection.
Power Strips: Learn more
| Product Name | Notes |
|---|---|
| 14 INCH L X 2.3125 INCH W X 1.25 INCH D SIZE; BLACK COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 8 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 7 OUTLET(S); | |
| BLACK COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 15 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 10 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; NO SURGE PROTECTED | |
| BLACK COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 3 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 6 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; NO SURGE PROTECTED | |
| SURGE PROTECTED TYPE; 13.9 INCH L X 4.2 INCH W X 1.4 INCH D SIZE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 8 FT CORD TYPE; STRAIGHT BLADE OUTLET... | |
| SURGE PROTECTED TYPE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 15 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 7 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; | |
| SURGE PROTECTED TYPE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 3 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 6 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; | |
| SURGE PROTECTED TYPE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 6 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 7 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; | |
| SURGE PROTECTED TYPE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 8 FT CORD TYPE; STRAIGHT BLADE RECEPTACLE OUTLET TYPE; 8 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE... |