Hubbell Wiring Device-Kellems Wall Switch HBL1223GY

Description
3 WAY TOG, IND GRD, 20A 120/277V, GRAY. FREE 2 YEAR RADWELL WARRANTY
Description
3 WAY TOG, IND GRD, 20A 120/277V, GRAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Wall Switch - 11640452 - Radwell International
Willingboro, NJ, United States
Wall Switch
11640452
Wall Switch 11640452
3 WAY TOG, IND GRD, 20A 120/277V, GRAY. FREE 2 YEAR RADWELL WARRANTY

3 WAY TOG, IND GRD, 20A 120/277V, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch, Toggle, Spst, 20A, 277V; Switch Operation Hubbell Wiring Devices - 35B394 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 20A, 277V; Switch Operation Hubbell Wiring Devices
35B394
Switch, Toggle, Spst, 20A, 277V; Switch Operation Hubbell Wiring Devices 35B394
SWITCH, TOGGLE, SPST, 20A, 277V; Switch Operation:On-On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 20A, 277V; Switch Operation:On-On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Rocker Switches Toggle Switches
Product Number 11640452 35B394
Product Name Wall Switch Switch, Toggle, Spst, 20A, 277V; Switch Operation Hubbell Wiring Devices
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data