Hubbell Wiring Device-Kellems Switch, Toggle, Dpdt, 20A, 125Vac; Switch Operation Hubbell Wiring Devices HBL223SPMM

Description
SWITCH, TOGGLE, DPDT, 20A, 125VAC; Switch Operation:(On)-Off-( On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Description
SWITCH, TOGGLE, DPDT, 20A, 125VAC; Switch Operation:(On)-Off-( On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Switch, Toggle, DPDT, 20A, 125VAC is a heavy-duty panel mount switch designed for reliable operation in various applications. It features a double pole, double throw configuration with a switch operation of On-Off-On. The maximum contact current is rated at 20A, and it operates at a nominal voltage of 125VAC. The switch is non-illuminated and is compliant with RoHS standards. Its robust design makes it suitable for demanding environments where durability and performance are essential.

Datasheet Summary
Powered by GS/AI

The Switch, Toggle, DPDT, 20A, 125VAC is a heavy-duty panel mount switch designed for reliable operation in various applications. It features a double pole, double throw configuration with a switch operation of On-Off-On. The maximum contact current is rated at 20A, and it operates at a nominal voltage of 125VAC. The switch is non-illuminated and is compliant with RoHS standards. Its robust design makes it suitable for demanding environments where durability and performance are essential.

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpdt, 20A, 125Vac; Switch Operation Hubbell Wiring Devices - 35B492 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 20A, 125Vac; Switch Operation Hubbell Wiring Devices
35B492
Switch, Toggle, Dpdt, 20A, 125Vac; Switch Operation Hubbell Wiring Devices 35B492
SWITCH, TOGGLE, DPDT, 20A, 125VAC; Switch Operation:(On)-Off-( On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 20A, 125VAC; Switch Operation:(On)-Off-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 35B492
Product Name Switch, Toggle, Dpdt, 20A, 125Vac; Switch Operation Hubbell Wiring Devices
Switch Type Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switch - 6217375 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
T7 Lower Cost Sealed Toggle Switches - T7 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details
Toggle Switches - 450-07-2-2-13D-ND - DigiKey
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details