Hubbell Wiring Device-Kellems Switch, Toggle, Sp3T, 15A, 347Vac; Switch Operation Hubbell Wiring Devices HBL18203CN

Description
SWITCH, TOGGLE, SP3T, 15A, 347VAC; Switch Operation:-; Contact Configuration:SP3T; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:347V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SP3T, 15A, 347VAC; Switch Operation:-; Contact Configuration:SP3T; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:347V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Sp3T, 15A, 347Vac; Switch Operation Hubbell Wiring Devices - 14C4849 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Sp3T, 15A, 347Vac; Switch Operation Hubbell Wiring Devices
14C4849
Switch, Toggle, Sp3T, 15A, 347Vac; Switch Operation Hubbell Wiring Devices 14C4849
SWITCH, TOGGLE, SP3T, 15A, 347VAC; Switch Operation:-; Contact Configuration:SP3T; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:347V RoHS Compliant: Yes

SWITCH, TOGGLE, SP3T, 15A, 347VAC; Switch Operation:-; Contact Configuration:SP3T; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:347V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 14C4849
Product Name Switch, Toggle, Sp3T, 15A, 347Vac; Switch Operation Hubbell Wiring Devices
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1825137-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
2 suppliers
Toggle Switches - 2067000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Single Pole, Double Throw
View Details
Manual Starting Switch, Toggle Type - 600-TCX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details