Hubbell Wiring Device-Kellems Switch, Toggle, Spst, 15A, 277V; Switch Operation Hubbell Wiring Devices CS115OW

Description
SWITCH, TOGGLE, SPST, 15A, 277V; Switch Operation:-; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Commercial Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:277V; No. of Gangs:1 RoHS Compliant: Yes
Description
SWITCH, TOGGLE, SPST, 15A, 277V; Switch Operation:-; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Commercial Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:277V; No. of Gangs:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spst, 15A, 277V; Switch Operation Hubbell Wiring Devices - 88H6368 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 15A, 277V; Switch Operation Hubbell Wiring Devices
88H6368
Switch, Toggle, Spst, 15A, 277V; Switch Operation Hubbell Wiring Devices 88H6368
SWITCH, TOGGLE, SPST, 15A, 277V; Switch Operation:-; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Commercial Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:277V; No. of Gangs:1 RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 15A, 277V; Switch Operation:-; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Commercial Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:277V; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 88H6368
Product Name Switch, Toggle, Spst, 15A, 277V; Switch Operation Hubbell Wiring Devices
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Light Switches - 1444557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 10 amps
View Details
30 mm Toggle Switch 800T PB - 800TC-T2H4GGXX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details