SWITCH, TOGGLE, 3PST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:3PST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
TOGGLE SWITCH, 3-WAY, BROWN, 20AMP, 120/277VAC. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | 47W9414 | 11632055 |
| Product Name | Switch, Toggle, 3Pst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices | Wall Switch |
| Switch Type | Toggle | |
| Maintained Contact Switch Function | ON/OFF | |
| Pole & Throw Specifications | 3PST |