Hubbell Wiring Device-Kellems Switch, Toggle, 3P3T, 15A, 277V; Switch Operation Hubbell Wiring Devices CS315GY

Description
SWITCH, TOGGLE, 3P3T, 15A, 277V; Switch Operation:On-On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Commercial Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 3P3T, 15A, 277V; Switch Operation:On-On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Commercial Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 3P3T, 15A, 277V; Switch Operation Hubbell Wiring Devices - 34B9936 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3P3T, 15A, 277V; Switch Operation Hubbell Wiring Devices
34B9936
Switch, Toggle, 3P3T, 15A, 277V; Switch Operation Hubbell Wiring Devices 34B9936
SWITCH, TOGGLE, 3P3T, 15A, 277V; Switch Operation:On-On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Commercial Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, 3P3T, 15A, 277V; Switch Operation:On-On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Commercial Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 34B9936
Product Name Switch, Toggle, 3P3T, 15A, 277V; Switch Operation Hubbell Wiring Devices
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A23JH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Toggle Switches - 2066982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-none-(on)
Pole & Throw Specifications Double Pole, Double Throw
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 1-2493903-0 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off (On)
View Details