SWITCH, TOGGLE, SPST, 15A, 277VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
1 POLE, 120 TO 277 VAC, 15 AMP, INDUSTRIAL GRADE TOGGLE WALL SWITCH BROWN. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 04R7494 | 82444135 |
| Product Name | Switch, Toggle, Spst, 15A, 277Vac; Switch Operation Hubbell Wiring Devices | Toggle Switch |
| Switch Type | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Single Throw; SPST |