SWITCH, PUSHBUTTON, SPST, 20A, 277VAC; Switch Operation:-; Contact Configuration:SPST; Contact Voltage AC Nom:277V; Contact Voltage DC Nom:-; Contact Current Max:20A; Switch Terminals:Screw; Product Range:- RoHS Compliant: Yes
TOGGLE SWITCH, INDUSTRIAL GRADE, PRESSWITCH, GENERAL PURPOSE AC, SINGLE POLE, 20 AMP, 120/277 VAC, SCREW TERMINALS, BROWN. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | 35B418 | 11640540 |
| Product Name | Switch, Pushbutton, Spst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices | Wall Switch |
| Switch Type | Toggle | |
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | |
| Terminal Type | Screw Terminals; Screw |