Hubbell Wiring Device-Kellems Switch, Pushbutton, 20A, 277Vac; Switch Operation Hubbell Wiring Devices HBL1283

Description
SWITCH, PUSHBUTTON, 20A, 277VAC; Switch Operation:-; Contact Configuration:-; Contact Voltage AC Nom:277V; Contact Voltage DC Nom:-; Contact Current Max:20A; Switch Terminals:Screw; Product Range:-; Actuator / Cap Colour:Brown RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, 20A, 277VAC; Switch Operation:-; Contact Configuration:-; Contact Voltage AC Nom:277V; Contact Voltage DC Nom:-; Contact Current Max:20A; Switch Terminals:Screw; Product Range:-; Actuator / Cap Colour:Brown RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, 20A, 277Vac; Switch Operation Hubbell Wiring Devices - 35B424 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, 20A, 277Vac; Switch Operation Hubbell Wiring Devices
35B424
Switch, Pushbutton, 20A, 277Vac; Switch Operation Hubbell Wiring Devices 35B424
SWITCH, PUSHBUTTON, 20A, 277VAC; Switch Operation:-; Contact Configuration:-; Contact Voltage AC Nom:277V; Contact Voltage DC Nom:-; Contact Current Max:20A; Switch Terminals:Screw; Product Range:-; Actuator / Cap Colour:Brown RoHS Compliant: Yes

SWITCH, PUSHBUTTON, 20A, 277VAC; Switch Operation:-; Contact Configuration:-; Contact Voltage AC Nom:277V; Contact Voltage DC Nom:-; Contact Current Max:20A; Switch Terminals:Screw; Product Range:-; Actuator / Cap Colour:Brown RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 35B424
Product Name Switch, Pushbutton, 20A, 277Vac; Switch Operation Hubbell Wiring Devices
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1-1825142-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
5 suppliers
Toggle Switches - 2066998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Single Pole, Double Throw
View Details
Manual Starting Switch, Toggle Type - 600-TEA7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details