WALL SWITCH, IVORY, NYLON TOGGLE, 2 POLE, 20AMP, 120-277VAC, SPEC GRADE. FREE 2 YEAR RADWELL WARRANTY
SWITCH, TOGGLE, DPDT, 20A, 120/277V; Switch Operation:-; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:277V; Colour:IvoryRoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rocker Switches | Toggle Switches |
| Product Number | 4795238 | 83F5320 |
| Product Name | Wall Switch | Switch, Toggle, Dpdt, 20A, 120/277V; Switch Operation Hubbell Wiring Devices |
| Switch Type | Toggle |