Hubbell Wiring Device-Kellems Switch, Toggle, Dpst, 20A, 277V; Switch Operation Hubbell Wiring Devices HBL1222

Description
SWITCH, TOGGLE, DPST, 20A, 277V; Switch Operation:-; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, DPST, 20A, 277V; Switch Operation:-; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpst, 20A, 277V; Switch Operation Hubbell Wiring Devices - 83F5316 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpst, 20A, 277V; Switch Operation Hubbell Wiring Devices
83F5316
Switch, Toggle, Dpst, 20A, 277V; Switch Operation Hubbell Wiring Devices 83F5316
SWITCH, TOGGLE, DPST, 20A, 277V; Switch Operation:-; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, DPST, 20A, 277V; Switch Operation:-; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 83F5316
Product Name Switch, Toggle, Dpst, 20A, 277V; Switch Operation Hubbell Wiring Devices
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switches - 1-1825137-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
5 suppliers
Toggle Switches - 2300-A22J2P - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
4 suppliers
NEMA 1 Pole Manual Starting Switch - 600-TAX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers