Hubbell Wiring Device-Kellems Switch, Toggle, Spst, 20A, 277V; Switch Operation Hubbell Wiring Devices CS120

Description
SWITCH, TOGGLE, SPST, 20A, 277V; Switch Operation:-; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Commercial Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:277V; Colour:Brown RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPST, 20A, 277V; Switch Operation:-; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Commercial Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:277V; Colour:Brown RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spst, 20A, 277V; Switch Operation Hubbell Wiring Devices - 86H6874 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 20A, 277V; Switch Operation Hubbell Wiring Devices
86H6874
Switch, Toggle, Spst, 20A, 277V; Switch Operation Hubbell Wiring Devices 86H6874
SWITCH, TOGGLE, SPST, 20A, 277V; Switch Operation:-; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Commercial Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:277V; Colour:Brown RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 20A, 277V; Switch Operation:-; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Commercial Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:277V; Colour:Brown RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 86H6874
Product Name Switch, Toggle, Spst, 20A, 277V; Switch Operation Hubbell Wiring Devices
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Locking Lever
Momentary Contact Switch Function On-On
View Details
Toggle Switches - 394475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function Latching
Pole & Throw Specifications Double Pole, Double Throw
View Details
Toggle Switch - 51345928 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details