Hubbell Wiring Device-Kellems Switch, Toggle, Spst, 15A, 277V; Switch Operation Hubbell Wiring Devices HBL1201W

Description
SWITCH, TOGGLE, SPST, 15A, 277V; Switch Operation:-; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPST, 15A, 277V; Switch Operation:-; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spst, 15A, 277V; Switch Operation Hubbell Wiring Devices - 35B351 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 15A, 277V; Switch Operation Hubbell Wiring Devices
35B351
Switch, Toggle, Spst, 15A, 277V; Switch Operation Hubbell Wiring Devices 35B351
SWITCH, TOGGLE, SPST, 15A, 277V; Switch Operation:-; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 15A, 277V; Switch Operation:-; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 35B351
Product Name Switch, Toggle, Spst, 15A, 277V; Switch Operation Hubbell Wiring Devices
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT4064C - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
Tactile Mini Trim - T4-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details