Hubbell Wiring Device-Kellems Switch, Toggle, Dpst, 15A, 277V; Switch Operation Hubbell Wiring Devices HBL1202

Description
SWITCH, TOGGLE, DPST, 15A, 277V; Switch Operation:-; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, DPST, 15A, 277V; Switch Operation:-; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpst, 15A, 277V; Switch Operation Hubbell Wiring Devices - 35B352 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpst, 15A, 277V; Switch Operation Hubbell Wiring Devices
35B352
Switch, Toggle, Dpst, 15A, 277V; Switch Operation Hubbell Wiring Devices 35B352
SWITCH, TOGGLE, DPST, 15A, 277V; Switch Operation:-; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, DPST, 15A, 277V; Switch Operation:-; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet
Toggle Switch - 449333 - Radwell International
Willingboro, NJ, United States
Toggle Switch
449333
Toggle Switch 449333
A.C. TOGGLE SWITCH, DOUBLE POLE, 15A, 120-277V. FREE 2 YEAR RADWELL WARRANTY

A.C. TOGGLE SWITCH, DOUBLE POLE, 15A, 120-277V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Toggle Switches Toggle Switches
Product Number 35B352 449333
Product Name Switch, Toggle, Dpst, 15A, 277V; Switch Operation Hubbell Wiring Devices Toggle Switch
Switch Type Toggle Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A23HV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Switch, DPDT, toggle, momentary - K122339A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Switch Function Momentary
Pole & Throw Specifications Double Pole, Double Throw
View Details
Large Trim 2-Way Pushbutton - T2 - OTTO Controls
Specs
Switch Type Toggle
View Details
Combination 3-Way Toggle Switch & Pilot Light - 71330 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details