Hubbell Wiring Device-Kellems Switch, Toggle, 4Pst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices 1224B

Description
SWITCH, TOGGLE, 4PST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 4PST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 4Pst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices - 47W9419 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 4Pst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices
47W9419
Switch, Toggle, 4Pst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices 47W9419
SWITCH, TOGGLE, 4PST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, 4PST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 47W9419
Product Name Switch, Toggle, 4Pst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications 4PST
Unlock Full Specs
to access all available technical data

Similar Products

Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Process Sealed Subminiature Toggle - A12AP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
7 suppliers
NEMA 1 Pole Manual Starting Switch - 600-TOX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers