Hubbell Wiring Device-Kellems Toggle Switch HBL21

Description
TOGGLE SWITCH, DPST CONTACT CONFIGURATION, 20 AMP, 125 VAC, ON-OFF SWITCH OPERATION, SCREW TERMINAL, THERMOPLASTIC MATERIAL, 2 POSITION, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TOGGLE SWITCH, DPST CONTACT CONFIGURATION, 20 AMP, 125 VAC, ON-OFF SWITCH OPERATION, SCREW TERMINAL, THERMOPLASTIC MATERIAL, 2 POSITION, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch - 11641103 - Radwell International
Willingboro, NJ, United States
Toggle Switch
11641103
Toggle Switch 11641103
TOGGLE SWITCH, DPST CONTACT CONFIGURATION, 20 AMP, 125 VAC, ON-OFF SWITCH OPERATION, SCREW TERMINAL, THERMOPLASTIC MATERIAL, 2 POSITION, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

TOGGLE SWITCH, DPST CONTACT CONFIGURATION, 20 AMP, 125 VAC, ON-OFF SWITCH OPERATION, SCREW TERMINAL, THERMOPLASTIC MATERIAL, 2 POSITION, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch, Toggle, Dpst, 20A, 125Vac; Switch Operation Hubbell Wiring Devices - 35B480 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpst, 20A, 125Vac; Switch Operation Hubbell Wiring Devices
35B480
Switch, Toggle, Dpst, 20A, 125Vac; Switch Operation Hubbell Wiring Devices 35B480
SWITCH, TOGGLE, DPST, 20A, 125VAC; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V

SWITCH, TOGGLE, DPST, 20A, 125VAC; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches
Product Number 11641103 35B480
Product Name Toggle Switch Switch, Toggle, Dpst, 20A, 125Vac; Switch Operation Hubbell Wiring Devices
Switch Type Toggle Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1825138-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Toggle Switches - 394459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Double Throw
View Details
Toggle Switch - 10433646 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
Current Rating 10 amps
AC Voltage Rating 600 volts
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details