SWITCH, TOGGLE, SPST, 20A, 277V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
AC LOCK SWITCH, SWITCH, SINGLE POLE, TOGGLE, SPST, 20A, 120-277V; PRODUCT RANGE:INDUSTRIAL SERIES; ILLUMINATION:NON ILLUMINATED; CONTACT CONFIGURATION:SPST, HBL EXTRA HEAVY DUTY INDUSTRIAL LOCKING SWITCH. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | 92F4490 | 8019138 |
| Product Name | Switch, Toggle, Spst, 20A, 277V; Switch Operation Hubbell Wiring Devices | Wall Switch |
| Switch Type | Toggle | |
| Maintained Contact Switch Function | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw |