Hubbell Wiring Device-Kellems Switch, Toggle, 3Pst, 15A, 277Vac; Switch Operation Hubbell Wiring Devices 1203W

Description
SWITCH, TOGGLE, 3PST, 15A, 277VAC; Switch Operation:On-Off; Contact Configuration:3PST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 3PST, 15A, 277VAC; Switch Operation:On-Off; Contact Configuration:3PST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 3Pst, 15A, 277Vac; Switch Operation Hubbell Wiring Devices - 47W9412 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3Pst, 15A, 277Vac; Switch Operation Hubbell Wiring Devices
47W9412
Switch, Toggle, 3Pst, 15A, 277Vac; Switch Operation Hubbell Wiring Devices 47W9412
SWITCH, TOGGLE, 3PST, 15A, 277VAC; Switch Operation:On-Off; Contact Configuration:3PST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, 3PST, 15A, 277VAC; Switch Operation:On-Off; Contact Configuration:3PST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 47W9412
Product Name Switch, Toggle, 3Pst, 15A, 277Vac; Switch Operation Hubbell Wiring Devices
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications 3PST
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1825142-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Light Switches - 2469502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details
MAN STARTING SW,TOGGLE LEVER,DC,NEMA 1 - 609DT-BAZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details