WALL SWITCH, 15AMP, 120 / 277VAC, 1 POLE, 2 POSITION, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
SWITCH, TOGGLE, SPST, 15A, 277V; Switch Operation:-; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rocker Switches | Toggle Switches |
| Product Number | 11618566 | 35B343 |
| Product Name | Wall Switch | Switch, Toggle, Spst, 15A, 277V; Switch Operation Hubbell Wiring Devices |
| Switch Type | Toggle |