SWITCH, TOGGLE, SPST, 20A, 277V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Construction Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:277V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 14C4704 |
| Product Name | Switch, Toggle, Spst, 20A, 277V; Switch Operation Hubbell Wiring Devices |
| Switch Type | Toggle |
| Maintained Contact Switch Function | ON/OFF |
| Pole & Throw Specifications | Single Pole, Single Throw; SPST |