Hubbell Wiring Device-Kellems Wall Switch HBL1223W

Description
3 WAY TOG, IND GRD, 20A 120/277V, WH. FREE 2 YEAR RADWELL WARRANTY
Description
3 WAY TOG, IND GRD, 20A 120/277V, WH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Wall Switch - 11640483 - Radwell International
Willingboro, NJ, United States
Wall Switch
11640483
Wall Switch 11640483
3 WAY TOG, IND GRD, 20A 120/277V, WH. FREE 2 YEAR RADWELL WARRANTY

3 WAY TOG, IND GRD, 20A 120/277V, WH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch, Toggle, 3P3T, 20A, 277V; Switch Operation Hubbell Wiring Devices - 35B402 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3P3T, 20A, 277V; Switch Operation Hubbell Wiring Devices
35B402
Switch, Toggle, 3P3T, 20A, 277V; Switch Operation Hubbell Wiring Devices 35B402
SWITCH, TOGGLE, 3P3T, 20A, 277V; Switch Operation:On-On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, 3P3T, 20A, 277V; Switch Operation:On-On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Rocker Switches Toggle Switches
Product Number 11640483 35B402
Product Name Wall Switch Switch, Toggle, 3P3T, 20A, 277V; Switch Operation Hubbell Wiring Devices
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Toggle Switches - 2-1437558-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None (On)
View Details
Hardware - AT415F - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
2 suppliers
NEMA 1 Pole Manual Starting Switch - 600-TAX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers