Hubbell Wiring Device-Kellems Switch, Toggle, 3P3T, 20A, 277Vac; Switch Operation Hubbell Wiring Devices HBL1223L

Description
SWITCH, TOGGLE, 3P3T, 20A, 277VAC; Switch Operation:-; Contact Configuration:3P3T; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 3P3T, 20A, 277VAC; Switch Operation:-; Contact Configuration:3P3T; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 3P3T, 20A, 277Vac; Switch Operation Hubbell Wiring Devices - 35B397 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3P3T, 20A, 277Vac; Switch Operation Hubbell Wiring Devices
35B397
Switch, Toggle, 3P3T, 20A, 277Vac; Switch Operation Hubbell Wiring Devices 35B397
SWITCH, TOGGLE, 3P3T, 20A, 277VAC; Switch Operation:-; Contact Configuration:3P3T; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, 3P3T, 20A, 277VAC; Switch Operation:-; Contact Configuration:3P3T; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 35B397
Product Name Switch, Toggle, 3P3T, 20A, 277Vac; Switch Operation Hubbell Wiring Devices
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Toggle Switch, Residential Grade - 1003 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Tactile 8-Way Mini Trim - T8-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 2267079-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details