Hubbell Wiring Device-Kellems Switch, Toggle, Spst, 20A, 277V; Switch Operation Hubbell Wiring Devices HBL1221R

Description
SWITCH, TOGGLE, SPST, 20A, 277V; Switch Operation:-; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPST, 20A, 277V; Switch Operation:-; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spst, 20A, 277V; Switch Operation Hubbell Wiring Devices - 35B382 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 20A, 277V; Switch Operation Hubbell Wiring Devices
35B382
Switch, Toggle, Spst, 20A, 277V; Switch Operation Hubbell Wiring Devices 35B382
SWITCH, TOGGLE, SPST, 20A, 277V; Switch Operation:-; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 20A, 277V; Switch Operation:-; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 35B382
Product Name Switch, Toggle, Spst, 20A, 277V; Switch Operation Hubbell Wiring Devices
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle, boot, open top - K288801A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Light Switches - 1691904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
View Details
Toggle Switch - 21505875 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details