Hubbell Wiring Device-Kellems Switch, Toggle, Spst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices SNAP1221INA

Description
SWITCH, TOGGLE, SPST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices - 47W9374 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices
47W9374
Switch, Toggle, Spst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices 47W9374
SWITCH, TOGGLE, SPST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet
Wall Switch - 32830539 - Radwell International
Willingboro, NJ, United States
Wall Switch
32830539
Wall Switch 32830539
SWITCH, SNAPCONNECTOR, SP, 20A120/277V, IV, NA. FREE 2 YEAR RADWELL WARRANTY

SWITCH, SNAPCONNECTOR, SP, 20A120/277V, IV, NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Toggle Switches Rocker Switches
Product Number 47W9374 32830539
Product Name Switch, Toggle, Spst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices Wall Switch
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Rocker - A15KW - NKK Switches
Specs
Switch Type Rocker; Toggle
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Kit, switch, toggle, DPDT - K8590287A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Double Pole, Double Throw
View Details
NEMA 1 Pole Manual Starting Switch - 600-TAX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers