Hubbell Wiring Device-Kellems Switch, Toggle, 3P3T, 15A, 277V; Switch Operation Hubbell Wiring Devices HBL1203

Description
SWITCH, TOGGLE, 3P3T, 15A, 277V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 3P3T, 15A, 277V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 3P3T, 15A, 277V; Switch Operation Hubbell Wiring Devices - 83F8486 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3P3T, 15A, 277V; Switch Operation Hubbell Wiring Devices
83F8486
Switch, Toggle, 3P3T, 15A, 277V; Switch Operation Hubbell Wiring Devices 83F8486
SWITCH, TOGGLE, 3P3T, 15A, 277V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, 3P3T, 15A, 277V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet
Wall Switch - 6708006 - Radwell International
Willingboro, NJ, United States
Wall Switch
6708006
Wall Switch 6708006
WALL SWITCH, 3WAY, TOGGLE, GROUND, 15A, 120/277V, BROWN,. FREE 2 YEAR RADWELL WARRANTY

WALL SWITCH, 3WAY, TOGGLE, GROUND, 15A, 120/277V, BROWN,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Toggle Switches Rocker Switches
Product Number 83F8486 6708006
Product Name Switch, Toggle, 3P3T, 15A, 277V; Switch Operation Hubbell Wiring Devices Wall Switch
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw; DPST
Unlock Full Specs
to access all available technical data