Hubbell Wiring Device-Kellems Switch, Toggle, 3P3T, 20A, 277V; Switch Operation Hubbell Wiring Devices HBL1223R

Description
SWITCH, TOGGLE, 3P3T, 20A, 277V; Switch Operation:On-On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 3P3T, 20A, 277V; Switch Operation:On-On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 3P3T, 20A, 277V; Switch Operation Hubbell Wiring Devices - 35B401 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3P3T, 20A, 277V; Switch Operation Hubbell Wiring Devices
35B401
Switch, Toggle, 3P3T, 20A, 277V; Switch Operation Hubbell Wiring Devices 35B401
SWITCH, TOGGLE, 3P3T, 20A, 277V; Switch Operation:On-On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, 3P3T, 20A, 277V; Switch Operation:On-On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 35B401
Product Name Switch, Toggle, 3P3T, 20A, 277V; Switch Operation Hubbell Wiring Devices
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle, boot, open top - K288801A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Process Sealed Subminiature Toggle - A26HW - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-On-Mom
Pole & Throw Specifications SP3T
View Details
6 suppliers
NEMA 1 Pole Manual Starting Switch - 600-TOX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers