Hubbell Wiring Device-Kellems Switch, Toggle, 3P3T, 20A, 120V; Switch Operation Hubbell Wiring Devices HBL1223PL

Description
SWITCH, TOGGLE, 3P3T, 20A, 120V; Switch Operation:-; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 3P3T, 20A, 120V; Switch Operation:-; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 3P3T, 20A, 120V; Switch Operation Hubbell Wiring Devices - 83F8493 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3P3T, 20A, 120V; Switch Operation Hubbell Wiring Devices
83F8493
Switch, Toggle, 3P3T, 20A, 120V; Switch Operation Hubbell Wiring Devices 83F8493
SWITCH, TOGGLE, 3P3T, 20A, 120V; Switch Operation:-; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes

SWITCH, TOGGLE, 3P3T, 20A, 120V; Switch Operation:-; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site Datasheet
Toggle Switch - 11640468 - Radwell International
Willingboro, NJ, United States
Toggle Switch
11640468
Toggle Switch 11640468
PILOT LIGHT TOGGLE SWITCH, THREE WAY SWITCH, GENERAL PURPOSE, SPDT, SINGLE POLE, 20 AMP, 120/277 VAC, BACK AND SIDE WIRED, RED TOGGLE, BRASS BINDING HEAD SCREWS, ABUSE RESISTANT NYLON TOGGLE. FREE 2 YEAR RADWELL WARRANTY

PILOT LIGHT TOGGLE SWITCH, THREE WAY SWITCH, GENERAL PURPOSE, SPDT, SINGLE POLE, 20 AMP, 120/277 VAC, BACK AND SIDE WIRED, RED TOGGLE, BRASS BINDING HEAD SCREWS, ABUSE RESISTANT NYLON TOGGLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Toggle Switches Toggle Switches
Product Number 83F8493 11640468
Product Name Switch, Toggle, 3P3T, 20A, 120V; Switch Operation Hubbell Wiring Devices Toggle Switch
Switch Type Toggle Toggle
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Toggle Switch, Commercial Grade - 1011 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Large Trim Switches - T4/T5 - OTTO Controls
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A23EW - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers