Hubbell Wiring Device-Kellems Switch, Toggle, Dpdt, 20A, 125Vac; Switch Operation Hubbell Wiring Devices HBL223MM

Description
SWITCH, TOGGLE, DPDT, 20A, 125VAC; Switch Operation:(On)-Off-( On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V
Datasheet
Description
SWITCH, TOGGLE, DPDT, 20A, 125VAC; Switch Operation:(On)-Off-( On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpdt, 20A, 125Vac; Switch Operation Hubbell Wiring Devices - 14C4942 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 20A, 125Vac; Switch Operation Hubbell Wiring Devices
14C4942
Switch, Toggle, Dpdt, 20A, 125Vac; Switch Operation Hubbell Wiring Devices 14C4942
SWITCH, TOGGLE, DPDT, 20A, 125VAC; Switch Operation:(On)-Off-( On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V

SWITCH, TOGGLE, DPDT, 20A, 125VAC; Switch Operation:(On)-Off-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 14C4942
Product Name Switch, Toggle, Dpdt, 20A, 125Vac; Switch Operation Hubbell Wiring Devices
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Switch Function Momentary
View Details
Process Sealed Subminiature Toggle - A13HB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switch - 55241806 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details