Hubbell Wiring Device-Kellems Switch, Toggle, Spst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices SNAP1221PLWNA

Description
SWITCH, TOGGLE, SPST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Illumin ated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Illumin ated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices - 47W9377 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices
47W9377
Switch, Toggle, Spst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices 47W9377
SWITCH, TOGGLE, SPST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Illumin ated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 47W9377
Product Name Switch, Toggle, Spst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw; SPST
Standards / Compliances RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rocker & Toggle Switches - A11AP-GA - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
4 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
30 mm Toggle Switch 800T PB - 800T-T3L1DADX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details