SWITCH, HUBPRO, 1-POLE, 20A 120/277V, RD. FREE 2 YEAR RADWELL WARRANTY
SWITCH, TOGGLE, SPST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rocker Switches | Toggle Switches |
| Product Number | 449017 | 45P5909 |
| Product Name | Wall Switch | Switch, Toggle, Spst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices |
| Switch Type | Toggle | |
| Maintained Contact Switch Function | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Single Throw; SPST |