Hubbell Wiring Device-Kellems Switch, Toggle, 4Pst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices 1224W

Description
SWITCH, TOGGLE, 4PST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 4PST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 4Pst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices - 47W9422 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 4Pst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices
47W9422
Switch, Toggle, 4Pst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices 47W9422
SWITCH, TOGGLE, 4PST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, 4PST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 47W9422
Product Name Switch, Toggle, 4Pst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications 4PST
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Toggle Switches - 2067003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary-none-on
View Details
Toggle Switch - 10451290 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers