Hubbell Wiring Device-Kellems Switch, Toggle, 4Pst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices 1224R

Description
SWITCH, TOGGLE, 4PST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 4PST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 4Pst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices - 47W9421 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 4Pst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices
47W9421
Switch, Toggle, 4Pst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices 47W9421
SWITCH, TOGGLE, 4PST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, 4PST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:4PST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 47W9421
Product Name Switch, Toggle, 4Pst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications 4PST
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details
15 Amp 4 Way Self-Grounding Toggle Switch, Residential Grade - 1003S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 1-1437562-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Toggle Switches - 2099360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details