Hubbell Wiring Device-Kellems Datasheets for Lampholders
Lampholders are mechanical devices that support lamps and connect them to electrical circuits. They hold light bulbs and make electrical contact to provide a bulb with power.
Lampholders: Learn more
| Product Name | Notes |
|---|---|
| (1) LAMPHOLDER TO (2) LAMPHOLDER TYPE; UL APPROVAL; 250 V VOLTAGE RATING; 660 W WATTAGE; MEDIUM LAMP BASE; BROWN HOUSING COLOR; CURRENT RATING 15 AMPERE | |
| 1-1/2 INCH H SIZE; UL APPROVAL; 125 V VOLTAGE RATING; SOLID HICKEY MOUNTING; 75 W LAMP WATTAGE; SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; CANDELABRA LAMP BASE | |
| 1.312 INCH L X 1.468 INCH W X 1.74 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; SLIMLINE FLUORESCENT LAMP TYPE; 660 W LAMP WATTAGE; PUSH-IN TERMINAL TYPE; | |
| 1.37 INCH DIA X 1.88 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; SNAP-IN MOUNTING; HIGH OUTPUT FLUORESCENT LAMP TYPE; 660 W LAMP WATTAGE; PLUNGER LAMP BASE; WHITE... | |
| 1.375 INCH W X 2 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; SLIDE ON WITH CAPTIVE NUT MOUNTING; FLUORESCENT LAMP TYPE; 660 W LAMP WATTAGE; (4) QUICK... | |
| 1.38 INCH DIA X 3.38 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; 660 W LAMP WATTAGE; SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; MEDIUM, SHORT... | |
| 1.44 INCH DIA SIZE; 250 V VOLTAGE RATING; 1/8 INCH IPS MALE TOP/BOTTOM MOUNTING; PORCELAIN BODY MATERIAL; 3-LIGHT SOCKET EXTENSION/CLUSTER CONSTRUCTION; 660 W LAMP WATTAGE; (2) 6.5 INCH WIRE LEAD... | |
| 1.468 INCH L X 1.312 INCH W X 1.74 INCH H SIZE; UL, CSA APPROVAL; 1000 V VOLTAGE RATING; SLIMLINE FLUORESCENT LAMP TYPE; 660 W LAMP WATTAGE; PUSH-IN TERMINAL TYPE; | |
| 1.75 INCH DIA SIZE; UL APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; 2-PIECE, RING CONSTRUCTION; 660 W LAMP WATTAGE; WIRE LEAD TERMINAL TYPE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM... | |
| 1.75 INCH DIA X 4.25 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; 1/4 INCH IPS X 7/8 INCH H TAPPED HICKEY MOUNTING; PORCELAIN BODY MATERIAL; 750 W LAMP... | |
| 125 V VOLTAGE RATING; PLASTIC BODY MATERIAL; PONY CLEAT CONSTRUCTION; 75 W LAMP WATTAGE; CANDELABRA LAMP BASE; WHITE BODY COLOR | |
| 125 V VOLTAGE RATING; PLASTIC BODY MATERIAL; PONY CLEAT CONSTRUCTION; 75 W LAMP WATTAGE; MINIATURE LAMP BASE; WHITE BODY COLOR | |
| 2 INCH DIA X 2.5 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; METAL BODY MATERIAL; 660 W LAMP WATTAGE; PUSH THROUGH OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP... | |
| 2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; METAL BODY MATERIAL; 250 W LAMP WATTAGE; TURN KNOB OPERATOR TYPE; MEDIUM LAMP BASE; APPLICATION STANDARD... | |
| 2.31 INCH DIA X 1.53 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; SURFACE MOUNTING; PORCELAIN BODY MATERIAL; 2-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; MEDIUM LAMP BASE; WHITE... | |
| 2.75 INCH D X 4.375 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; PHENOLIC BODY MATERIAL; CANDLE SOCKET, 1-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; BOTTOM TURN KNOB OPERATOR TYPE; | |
| 250 V VOLTAGE RATING; 1/8 INCH IPS TAPPED BUSHING MOUNTING; METAL BODY MATERIAL; 250 W LAMP WATTAGE; TURN KNOB OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE | |
| 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; TWO PIECE, RING TYPE CONSTRUCTION; 250 W LAMP WATTAGE; SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP BASE; LEGRAND. BRAND; INCLUDES GASKET... | |
| 3.1 INCH SIZE; UL APPROVAL; 125 V VOLTAGE RATING; SCREW-IN MOUNTING; 660 W WATTAGE; KEYLESS OPERATOR TYPE; 2-POLE 2-WIRE OUTLET TYPE; 2 OUTLET(S); MEDIUM LAMP BASE; BLACK HOUSING COLOR; DESPARD[R]... | |
| 3.12 INCH DIA X 3.25 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; 1/4 INCH IPS X 9/16 INCH H, 13/16 HEX HEAD MOUNTING; PORCELAIN BODY MATERIAL; 1500... | |
| 4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 OR 4 INCH DIA BOX MOUNTING; PHENOLIC BODY MATERIAL; 1-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; (4) SCREW TERMINAL... | |
| 4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 OR 4 INCH DIA BOX MOUNTING; PHENOLIC BODY MATERIAL; 1-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; (4) SCREW, 6... | |
| 4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 OR 4 INCH DIA BOX MOUNTING; PORCELAIN BODY MATERIAL; 1-PIECE CONSTRUCTION; 600 W LAMP WATTAGE; (2) SCREW, 6... | |
| 4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 OR 4 INCH DIA BOX MOUNTING; PORCELAIN BODY MATERIAL; 1-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; (2) SCREW TERMINAL... | |
| 4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 OR 4 INCH DIA BOX MOUNTING; PORCELAIN BODY MATERIAL; 1-PIECE CONSTRUCTION; 660 W LAMP WATTAGE; (4) SCREW TERMINAL... | |
| 4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 TO 4 INCH BOX MOUNTING; PORCELAIN BODY MATERIAL; CAGE NECK CONSTRUCTION; 250 W LAMP WATTAGE; (2) TRI-DRIVE SCREW,... | |
| 4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 TO 4 INCH BOX MOUNTING; PORCELAIN BODY MATERIAL; CAGE NECK CONSTRUCTION; 250 W LAMP WATTAGE; (2) TRI-DRIVE SCREW... | |
| 4.5 INCH DIA X 0.075 INCH W X 2.37 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; 660 W LAMP WATTAGE; SCREW TERMINAL TYPE; MEDIUM BIPIN LAMP BASE; | |
| 4.5 INCH DIA X 0.75 INCH W X 2.37 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; 660 W LAMP WATTAGE; SCREW TERMINAL TYPE; MEDIUM BIPIN LAMP BASE; | |
| 4.5 INCH DIA X 2 INCH L X 1.75 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; PONY CLEAT CONSTRUCTION; 660 W LAMP WATTAGE; SCREW... | |
| BOX TYPE; 4.5 INCH DIA SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; PHENOLIC BODY MATERIAL; 250 W LAMP WATTAGE; (4) SCREW, 6 INCH LEAD TERMINAL TYPE; PULL CHAIN OPERATOR... | |
| BRONZE FINISH; UL (CANADA AND US) APPROVAL; 1/2 INCH THREADED MOUNTING; MEDIUM LAMP BASE TYPE; ADJUSTABLE THROUGH 180 DEG AIMING POSITION; ENVIRONMENTAL CONDITIONS CORROSION RESISTANT; INCLUSION SEAL GASKET; PROCESS DIE-CAST... | |
| ELECTROLIER TYPE; 2 INCH DIA X 2.5 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; METAL BODY MATERIAL; 250 W LAMP WATTAGE; REMOVABLE TURN KNOB OPERATOR TYPE; 2... | |
| ELECTROLIER, INTERIOR TYPE; 2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; HICKEY MOUNTING; METAL SHELL BODY MATERIAL; 250 W LAMP WATTAGE; 3-WAY, REMOVABLE TURN... | |
| ELECTROLIER, INTERIOR TYPE; 2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; METAL SHELL BODY MATERIAL; 250 W LAMP WATTAGE; 3-WAY, REMOVABLE TURN KNOB OPERATOR... | |
| ELECTROLIER, INTERIOR TYPE; 2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; METAL SHELL BODY MATERIAL; 250 W LAMP WATTAGE; REMOVABLE TURN KNOB OPERATOR TYPE; | |
| ELECTROLIER, INTERIOR TYPE; 2 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; METAL SHELL BODY MATERIAL; 660 W LAMP WATTAGE; PUSH THROUGH OPERATOR TYPE; 1... | |
| ELECTROLIER, INTERIOR TYPE; 5.5 INCH W X 2.5 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS BUSHING WITH SET SCREW MOUNTING; METAL SHELL BODY MATERIAL; 660... | |
| ELECTROLLER TYPE; 2 INCH DIA X 2.5 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS BUSHING MOUNTING; METAL BODY MATERIAL; SHELL CONSTRUCTION; 660 W LAMP... | |
| FIXTURE TYPE; 1.38 INCH DIA X 2 INCH H SIZE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS HICKEY MOUNTING; PORCELAIN BODY MATERIAL; PAN CONSTRUCTION; 660 W LAMP... | |
| FIXTURE TYPE; UL, CSA APPROVAL; 250 V VOLTAGE RATING; BRACKET MOUNTING; PORCELAIN BODY MATERIAL; ONE PIECE CONSTRUCTION; 660 W LAMP WATTAGE; MEDIUM LAMP BASE; WHITE BODY COLOR; LEGRAND[R] BRAND | |
| GRAY FINISH; UL (CANADA AND US) APPROVAL; 1/2 INCH THREADED MOUNTING; MEDIUM LAMP BASE TYPE; ADJUSTABLE THROUGH 180 DEG AIMING POSITION; ENVIRONMENTAL CONDITIONS CORROSION RESISTANT; INCLUSION SEAL GASKET; PROCESS DIE-CAST... | |
| GRAY FINISH; UL (CANADA AND US), CSA APPROVAL; RECTANGULAR COVER TYPE; PAR LAMP TYPE; MEDIUM LAMP BASE TYPE; 2 HEAD(S); ADJUSTABLE AIMING POSITION; INCLUDES SEAL GASKET; APPLICATION OUTDOOR | |
| GRAY FINISH; UL (CANADA AND US), CSA APPROVAL; ROUND COVER TYPE; PAR LAMP TYPE; MEDIUM LAMP BASE TYPE; 2 HEAD(S); ADJUSTABLE AIMING POSITION; INCLUDES SEAL GASKET; APPLICATION OUTDOOR | |
| HOUSEHOLD LIGHTING TYPE; 2.13 INCH DIAMETER X 2.56 INCH HEIGHT SIZE; UL APPROVAL; 600 VOLT AC VOLTAGE RATING; 1-POLE WITH BUSHING MOUNTING; PORCELAIN BODY MATERIAL; 1500 WATT LAMP WATTAGE; SCREW... | |
| LAMPHOLDER TO OUTLET TYPE; UL APPROVAL; 125 V VOLTAGE RATING; 660 W WATTAGE; 1 OUTLET(S); MEDIUM LAMP BASE; WHITE HOUSING COLOR; CURRENT RATING 15 AMPERE | |
| LOW PROFILE TYPE; 1.25 INCH WIDTH X 0.75 INCH DEPTH X 1.6875 INCH HEIGHT SIZE; UL, CSA APPROVAL; 660 VOLT VOLTAGE RATING; SHORT SLIDE-ON WITH CAPTIVE NUT MOUNTING; STANDARD LINEAR... | |
| MEDIUM TO MEDIUM TYPE; PHENOLIC MATERIAL; 1.1875 INCH MAX. EXTENSION; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 660 W WATTAGE; 1-PIECE CONSTRUCTION; OVERALL DIMENSION 1.53 INCH DIA X 2 INCH... | |
| MEDIUM TO MEDIUM TYPE; PORCELAIN MATERIAL; 1.25 INCH MAX. EXTENSION; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 660 W WATTAGE; 1-PIECE CONSTRUCTION; OVERALL DIMENSION 1.53 INCH DIA X 2 INCH... | |
| MOGUL TO MEDIUM TYPE; PORCELAIN MATERIAL; UL, CSA APPROVAL; 250 V VOLTAGE RATING; 660 W WATTAGE; 1-PIECE CONSTRUCTION; OVERALL DIMENSION 1.66 INCH DIA X INCH D; COLOR WHITE | |
| OUTLET BOX TYPE; 4.5 INCH DIA SIZE; UL APPROVAL; 125 V VOLTAGE RATING; 660 W LAMP WATTAGE; 2 INCH WIRE LEAD TERMINAL TYPE; MEDIUM LAMP BASE; BROWN BODY COLOR; NUMBER... | |
| PEDESTAL TYPE; 1.43 INCH W X 2.31 INCH H SIZE; UL APPROVAL; 600 V VOLTAGE RATING; T6/T8/T12 LAMP TYPE; 660 W LAMP WATTAGE; QUICK WIRE TERMINAL TYPE; FIXED, RECESSED DOUBLE... | |
| PEDESTAL TYPE; 1.63 INCH W X 2.37 INCH H SIZE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; T12 LAMP TYPE; 660 W LAMP WATTAGE; PLUNGER, RECESSED DOUBLE CONTACT LAMP BASE; | |
| PEDESTAL TYPE; 2.75 INCH DIA X 1.43 INCH W X 2.31 INCH H SIZE; UL APPROVAL; 1000 V VOLTAGE RATING; T6/T8/T12 LAMP TYPE; 660 W LAMP WATTAGE; QUICK WIRE TERMINAL... | |
| PEDESTAL TYPE; UL, CSA APPROVAL; 600 V VOLTAGE RATING; T12 LAMP TYPE; 660 W LAMP WATTAGE; QUICK WIRE TERMINAL TYPE; FIXED, RECESSED DOUBLE CONTACT LAMP BASE; WHITE BODY COLOR | |
| TEMPORARY LIGHTING TYPE; 1.44 INCH D X 2 INCH H SIZE; UL APPROVAL; 125 V VOLTAGE RATING; WIRE HOOK MOUNTING; 2-PIECE, PIN TYPE CONSTRUCTION; 75 W LAMP WATTAGE; KEYLESS OPERATOR... | |
| TEMPORARY LIGHTING TYPE; 1.44 INCH L X 2 INCH H SIZE; UL APPROVAL; 250 V VOLTAGE RATING; WIRE HOOK MOUNTING; PHENOLIC BODY MATERIAL; PIN TYPE CONSTRUCTION; 660 W LAMP WATTAGE; | |
| TEMPORARY LIGHTING TYPE; 1.75 INCH DIA X 1.75 INCH H SIZE; UL (CANADA AND US) APPROVAL; 600 V VOLTAGE RATING; RUBBER BODY MATERIAL; 660 W LAMP WATTAGE; (2) 6 INCH... | |
| UL APPROVAL; 120 VAC VOLTAGE RATING; 2-3/8 OR 3-13/16 INCH WALL BOX MOUNTING; 4 W LAMP WATTAGE | |
| UL APPROVAL; 125 V VOLTAGE RATING; SCREW-IN MOUNTING; 250 W WATTAGE; PULL CHAIN OPERATOR TYPE; 2-POLE 2-WIRE OUTLET TYPE; 2 OUTLET(S); MEDIUM LAMP BASE; BLACK HOUSING COLOR; DESPARD[R] BRAND | |
| UL APPROVAL; 125 V VOLTAGE RATING; SCREW-IN MOUNTING; 250 W WATTAGE; PULL CHAIN OPERATOR TYPE; 2-POLE 2-WIRE OUTLET TYPE; 2 OUTLET(S); MEDIUM LAMP BASE; IVORY HOUSING COLOR | |
| UL APPROVAL; 250 V VOLTAGE RATING; 1/8 INCH IPS MALE TOP/BOTTOM MOUNTING; 660 W LAMP WATTAGE; MULTI LAMPHOLDER CLUSTER OPERATOR TYPE; 2 CIRCUIT(S); MEDIUM LAMP BASE; BLACK BODY COLOR; APPLICATION... | |
| UL APPROVAL | |
| UL, CSA APPROVAL; 120 VAC VOLTAGE RATING; 4 W LAMP WATTAGE | |
| UL, CSA APPROVAL; 125 V VOLTAGE RATING; 3-1/4 OR 4 INCH DIA BOX MOUNTING; PORCELAIN BODY MATERIAL; 250 W LAMP WATTAGE; SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP... | |
| UL, CSA APPROVAL; 250 V VOLTAGE RATING; 3-1/4 OR 4 INCH DIA BOX MOUNTING; PHENOLIC BODY MATERIAL; 250 W LAMP WATTAGE; SCREW TERMINAL TYPE; PULL CHAIN OPERATOR TYPE; MEDIUM LAMP... | |
| UL, CSA APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; 660 W LAMP WATTAGE; SCREW TERMINAL TYPE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE | |
| UL, CSA APPROVAL; 250 V VOLTAGE RATING; PORCELAIN BODY MATERIAL; 660 W LAMP WATTAGE; WIRE LEAD TERMINAL TYPE; KEYLESS OPERATOR TYPE; 1 CIRCUIT(S); MEDIUM LAMP BASE; WHITE BODY COLOR | |
| WHITE FINISH; UL (CANADA AND US) APPROVAL; 1/2 INCH THREADED MOUNTING; MEDIUM LAMP BASE TYPE; ADJUSTABLE THROUGH 180 DEG AIMING POSITION; ENVIRONMENTAL CONDITIONS CORROSION RESISTANT; INCLUSION SEAL GASKET; PROCESS DIE-CAST... | |
| WHITE FINISH; UL (CANADA AND US), CSA APPROVAL; RECTANGULAR COVER TYPE; PAR LAMP TYPE; MEDIUM LAMP BASE TYPE; 2 HEAD(S); ADJUSTABLE AIMING POSITION; INCLUDES SEAL GASKET; APPLICATION OUTDOOR | |
| WHITE FINISH; UL (CANADA AND US), CSA APPROVAL; ROUND COVER TYPE; PAR LAMP TYPE; MEDIUM LAMP BASE TYPE; 2 HEAD(S); ADJUSTABLE AIMING POSITION; INCLUDES SEAL GASKET; APPLICATION OUTDOOR |