Hubbell Wiring Device-Kellems Datasheets for DC Power Connectors
DC power connectors are electrical connectors that supply devices with direct current (DC) electrical power.
DC Power Connectors: Learn more
| Product Name | Notes |
|---|---|
| 4 WIRE(S); UL 498, CSA APPROVAL; 600 VAC, 250 VDC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; TURNLOK[R] BRAND; OVERALL DIMENSIONS 3.5 INCH DIA | |
| METALLIC MATERIAL; 4 WIRE(S); 3 POLE(S); 0.4 TO 1.062 INCH CORD SIZE; 600 VAC 30 AMPERE, 250 VDC 20 AMPERE PLUG RATING; TURNLOK[R] BRAND | |
| METALLIC MATERIAL; 4 WIRE(S); 3 POLE(S); 0.484 TO 0.75 INCH CORD SIZE; 600 VAC 30 AMPERE, 250 VDC 20 AMPERE PLUG RATING; TURNLOK[R] BRAND; INCLUDES TAB WITH RUBBER CORD GRIP... | |
| METALLIC MATERIAL; 5 WIRE(S); 4 POLE(S); 0.625 TO 1 INCH, 0.725 TO 1.25 INCH CORD SIZE; 600 VAC 30 AMPERE, 250 VDC 20 AMPERE PLUG RATING; TURNLOK[R] BRAND | |
| NON-METALLIC MATERIAL; 3 WIRE(S); UL 498 APPROVAL; 2 POLE(S); 0.25 TO 0.656 INCH CORD SIZE; 125 V 20 AMPERE, 480 VAC/250 VDC 10 AMPERE PLUG RATING; TURNLOK[R] BRAND | |
| NON-METALLIC MATERIAL; 4 WIRE(S); 3 POLE(S); 0.4 TO 1.062 INCH CORD SIZE; 600 VAC 30 AMPERE, 250 VDC 20 AMPERE PLUG RATING; TURNLOK[R] BRAND | |
| NON-METALLIC MATERIAL; 5 WIRE(S); 4 POLE(S); 0.625 TO 1 INCH, 0.725 TO 1.25 INCH CORD SIZE; 600 VAC 30 AMPERE, 250 VDC 20 AMPERE PLUG RATING; TURNLOK[R] BRAND | |
| NYLON MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING; 3 POLE(S); 0.36 TO 0.484 INCH... | |
| NYLON MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING; 3 POLE(S); 0.484 TO 0.75 INCH... | |
| NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; 0.68 TO 1.125... | |
| POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.68 TO 1.125... | |
| POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; TURNLOK[R] BRAND; DIAMETER... | |
| POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.685... | |
| POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; 0.68 TO 1.125... | |
| POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; TURNLOK[R] BRAND; DIAMETER... | |
| POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; 0.685... | |
| POWER INTERRUPTING TYPE; METALLIC MATERIAL; 4 WIRE(S); 600 VAC/250 VDC VOLTAGE RATING; 20 AMPERE AT 250 VDC, 30 AMPERE AT 600 VAC CURRENT RATING; 3 POLE(S); IMPACT RESISTANT; 0.36 TO... | |
| POWER INTERRUPTING TYPE; POLYCARBONATE MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; 30 AMPERE AT 600 VAC, 20 AMPERE AT 250 VDC CURRENT RATING; 3 POLE(S); TURNLOK[R]... | |
| SINGLE LOCKING TYPE; GLASS FILLED NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; STRAP MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); | |
| SINGLE LOCKING TYPE; GLASS FILLED NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 600 VAC/250 VDC VOLTAGE RATING; STRAP MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); | |
| SINGLE TYPE; NON-METALLIC MATERIAL; 3 WIRE(S); UL 498 APPROVAL; GROUNDING; 2 POLE(S); 125 VAC 20 AMPERE, 480 VAC/250 VDC 10 AMPERE RATING; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6 | |
| SINGLE TYPE; NON-METALLIC MATERIAL; 3 WIRE(S); UL 498 APPROVAL; NON-GROUNDING; 2 POLE(S); 1.387 INCH FACE OUTER DIAMETER; 125 VAC 20 AMPERE, 480 VAC/250 VDC 10 AMPERE RATING; TURNLOK[R] BRAND; APPLICABLE... | |
| SINGLE TYPE; NON-METALLIC MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 3 POLE(S); 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6 | |
| SINGLE WITH LIFT LID TYPE; DIE-CAST MATERIAL; 5 WIRE(S); 4 POLE(S); 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 2.844 INCH... | |
| SINGLE, ANGLED TYPE; DIE-CAST MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 3 POLE(S); 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6 | |
| UL (CANADA AND US) APPROVAL; STRAIGHT BLADE PLUG TYPE; 5 VDC 2.1 AMPERE OUTLET RATING; SIZE 1.77 INCH L X 0.89 INCH W X 1.81 INCH D; COLOR MAGNESIUM | |
| UL (CANADA AND US) APPROVAL; STRAIGHT BLADE PLUG TYPE; 5 VDC 2.1 AMPERE OUTLET RATING; SIZE 1.77 INCH L X 0.89 INCH W X 1.81 INCH D; COLOR WHITE |