Hubbell Wiring Device-Kellems Switch, Pushbutton, Spst-No, 20A, 277Vac, Screw; Switch Operation Hubbell Wiring Devices HBL1281MO

Description
SWITCH, PUSHBUTTON, SPST-NO, 20A, 277VAC, SCREW; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N O; Contact Voltage AC Nom:277V; Contact Voltage DC Nom:-; Contact Current Max:20A; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST-NO, 20A, 277VAC, SCREW; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N O; Contact Voltage AC Nom:277V; Contact Voltage DC Nom:-; Contact Current Max:20A; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst-No, 20A, 277Vac, Screw; Switch Operation Hubbell Wiring Devices - 35B421 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 20A, 277Vac, Screw; Switch Operation Hubbell Wiring Devices
35B421
Switch, Pushbutton, Spst-No, 20A, 277Vac, Screw; Switch Operation Hubbell Wiring Devices 35B421
SWITCH, PUSHBUTTON, SPST-NO, 20A, 277VAC, SCREW; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N O; Contact Voltage AC Nom:277V; Contact Voltage DC Nom:-; Contact Current Max:20A; Switch Terminals:Screw RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 20A, 277VAC, SCREW; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-NO; Contact Voltage AC Nom:277V; Contact Voltage DC Nom:-; Contact Current Max:20A; Switch Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 35B421
Product Name Switch, Pushbutton, Spst-No, 20A, 277Vac, Screw; Switch Operation Hubbell Wiring Devices
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary ON
Pole & Throw Specifications Single Pole, Single Throw; SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A12JB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switches - 2099374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details