Hubbell Wiring Device-Kellems Switch, Toggle, 3Pst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices SNAP1223INA

Description
SWITCH, TOGGLE, 3PST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:3PST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 3PST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:3PST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 3Pst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices - 47W9380 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3Pst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices
47W9380
Switch, Toggle, 3Pst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices 47W9380
SWITCH, TOGGLE, 3PST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:3PST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, 3PST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:3PST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 47W9380
Product Name Switch, Toggle, 3Pst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications 3PST
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Light Switches - 2228294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details
Manual Starting Switch, Toggle Type - 600-TEX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers