Hubbell Wiring Device-Kellems Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| 1-POLE CONTACT CONFIGURATION; ON/OFF OPERATION TYPE; UL APPROVAL; APPLIANCE APPLICATION; 250 V VOLTAGE RATING; 3 AMPERE AT 125 V, 1 AMPERE AT 250 V CURRENT RATING; BAKELITE BUTTON TYPE; OVERALL... |