Hubbell Wiring Device-Kellems Toggle Switch HBL1382

Description
SWITCH, EXTRA HEAVY DUTY SERIES, 120-277 VAC, 15 AMP, DPDT, 2 POLES, TOGGLE, BROWN, BACK AND SIDE WIRED, CENTER OFF, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
SWITCH, EXTRA HEAVY DUTY SERIES, 120-277 VAC, 15 AMP, DPDT, 2 POLES, TOGGLE, BROWN, BACK AND SIDE WIRED, CENTER OFF, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch - 11640612 - Radwell International
Willingboro, NJ, United States
Toggle Switch
11640612
Toggle Switch 11640612
SWITCH, EXTRA HEAVY DUTY SERIES, 120-277 VAC, 15 AMP, DPDT, 2 POLES, TOGGLE, BROWN, BACK AND SIDE WIRED, CENTER OFF, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY

SWITCH, EXTRA HEAVY DUTY SERIES, 120-277 VAC, 15 AMP, DPDT, 2 POLES, TOGGLE, BROWN, BACK AND SIDE WIRED, CENTER OFF, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch, Toggle, Dpdt, 15A, 277Vac; Switch Operation Hubbell Wiring Devices - 35B440 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 15A, 277Vac; Switch Operation Hubbell Wiring Devices
35B440
Switch, Toggle, Dpdt, 15A, 277Vac; Switch Operation Hubbell Wiring Devices 35B440
SWITCH, TOGGLE, DPDT, 15A, 277VAC; Switch Operation:Push-Pull; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 15A, 277VAC; Switch Operation:Push-Pull; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches
Product Number 11640612 35B440
Product Name Toggle Switch Switch, Toggle, Dpdt, 15A, 277Vac; Switch Operation Hubbell Wiring Devices
Switch Type Toggle Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2066988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary-none-on
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Combination 3-Way Toggle Switch & Pilot Light - 71330 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details
Toggle Switches - A11EW - VAST STOCK CO., LIMITED
Specs
Switch Type Toggle
Standards / Compliances RoHS
View Details