Hubbell Wiring Device-Kellems Switch, Toggle, Spst, 15A, 277V; Switch Operation Hubbell Wiring Devices CS115W

Description
SWITCH, TOGGLE, SPST, 15A, 277V; Switch Operation:-; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Commercial Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:277V; Colour:White RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPST, 15A, 277V; Switch Operation:-; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Commercial Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:277V; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spst, 15A, 277V; Switch Operation Hubbell Wiring Devices - 34B9912 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 15A, 277V; Switch Operation Hubbell Wiring Devices
34B9912
Switch, Toggle, Spst, 15A, 277V; Switch Operation Hubbell Wiring Devices 34B9912
SWITCH, TOGGLE, SPST, 15A, 277V; Switch Operation:-; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Commercial Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:277V; Colour:White RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 15A, 277V; Switch Operation:-; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Commercial Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:277V; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 34B9912
Product Name Switch, Toggle, Spst, 15A, 277V; Switch Operation Hubbell Wiring Devices
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2585-07-2-2-15A905-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switches - 2099344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (No Center OFF)
View Details
NEMA 1 Pole Manual Starting Switch - 600-TAX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details