Hubbell Wiring Device-Kellems Switch, Toggle, Spdt, 12Vdc; Switch Operation Hubbell Wiring Devices M123SP

Description
SWITCH, TOGGLE, SPDT, 12VDC; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 12VDC; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 12Vdc; Switch Operation Hubbell Wiring Devices - 35B1452 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 12Vdc; Switch Operation Hubbell Wiring Devices
35B1452
Switch, Toggle, Spdt, 12Vdc; Switch Operation Hubbell Wiring Devices 35B1452
SWITCH, TOGGLE, SPDT, 12VDC; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 12VDC; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 35B1452
Product Name Switch, Toggle, Spdt, 12Vdc; Switch Operation Hubbell Wiring Devices
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Process Sealed Subminiature Toggle - A2SAH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Toggle Switches - 2493803-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details