Hubbell Wiring Device-Kellems Switch, Toggle, 3P3T, 20A, 277V; Switch Operation Hubbell Wiring Devices HBL1223I

Description
SWITCH, TOGGLE, 3P3T, 20A, 277V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 3P3T, 20A, 277V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 3P3T, 20A, 277V; Switch Operation Hubbell Wiring Devices - 83F5314 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3P3T, 20A, 277V; Switch Operation Hubbell Wiring Devices
83F5314
Switch, Toggle, 3P3T, 20A, 277V; Switch Operation Hubbell Wiring Devices 83F5314
SWITCH, TOGGLE, 3P3T, 20A, 277V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, 3P3T, 20A, 277V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:Industrial Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 83F5314
Product Name Switch, Toggle, 3P3T, 20A, 277V; Switch Operation Hubbell Wiring Devices
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw; DPST
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2-1825143-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off (On)
View Details
3 suppliers
Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details
Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Kit, switch, toggle, DPDT - K8590287A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Double Pole, Double Throw
View Details