Hubbell Wiring Device-Kellems Toggle Switch CS320W

Description
WALL SWITCH, 3 POLE, 120 TO 277 VAC, 20 AMP, COMMERCIAL GRADE TOGGLE THREE WAY SWITCH WHITE, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
WALL SWITCH, 3 POLE, 120 TO 277 VAC, 20 AMP, COMMERCIAL GRADE TOGGLE THREE WAY SWITCH WHITE, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch - 11640289 - Radwell International
Willingboro, NJ, United States
Toggle Switch
11640289
Toggle Switch 11640289
WALL SWITCH, 3 POLE, 120 TO 277 VAC, 20 AMP, COMMERCIAL GRADE TOGGLE THREE WAY SWITCH WHITE, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY

WALL SWITCH, 3 POLE, 120 TO 277 VAC, 20 AMP, COMMERCIAL GRADE TOGGLE THREE WAY SWITCH WHITE, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch, Toggle, 3P3T, 20A, 277V; Switch Operation Hubbell Wiring Devices - 34B9944 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3P3T, 20A, 277V; Switch Operation Hubbell Wiring Devices
34B9944
Switch, Toggle, 3P3T, 20A, 277V; Switch Operation Hubbell Wiring Devices 34B9944
SWITCH, TOGGLE, 3P3T, 20A, 277V; Switch Operation:On-On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Commercial Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, 3P3T, 20A, 277V; Switch Operation:On-On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:Commercial Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches
Product Number 11640289 34B9944
Product Name Toggle Switch Switch, Toggle, 3P3T, 20A, 277V; Switch Operation Hubbell Wiring Devices
Switch Type Toggle Toggle
Current Rating 20 amps 20 amps
AC Voltage Rating 277 volts 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Kit, switch, toggle, DPDT - K8590287A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Double Pole, Double Throw
View Details
Toggle Switches - 450-1900-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
2 suppliers
Process Sealed Subminiature Toggle - A18AP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
NEMA 1 Pole Manual Starting Switch - 600-TOX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers