Hubbell Wiring Device-Kellems Wall Switch SNAP1221PLRNA

Description
SWITCH, SNAP, SP, PILOT, 20 AMP, 120/277 VAC, RD, NA. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
SWITCH, SNAP, SP, PILOT, 20 AMP, 120/277 VAC, RD, NA. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Switch - 32830587 - Radwell International
Willingboro, NJ, United States
Wall Switch
32830587
Wall Switch 32830587
SWITCH, SNAP, SP, PILOT, 20 AMP, 120/277 VAC, RD, NA. FREE 2 YEAR RADWELL WARRANTY

SWITCH, SNAP, SP, PILOT, 20 AMP, 120/277 VAC, RD, NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch, Toggle, Spst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices - 47W9376 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices
47W9376
Switch, Toggle, Spst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices 47W9376
SWITCH, TOGGLE, SPST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Illumin ated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Rocker Switches Toggle Switches
Product Number 32830587 47W9376
Product Name Wall Switch Switch, Toggle, Spst, 20A, 277Vac; Switch Operation Hubbell Wiring Devices
Current Rating 20 amps 20 amps
AC Voltage Rating 277 volts 277 volts
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
15 Amp 3 Way Toggle Switch, Residential Grade - 1002 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
T6 - Magnetic Toggle Switches - T6 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Switch Function Maintained
View Details