Hubbell Wiring Device-Kellems Switch, Toggle, Spst/dpdt, 20A, 277Vac; Switch Operation Hubbell Wiring Devices HBL1386

Description
SWITCH, TOGGLE, SPST/DPDT, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPST/DPDT, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spst/dpdt, 20A, 277Vac; Switch Operation Hubbell Wiring Devices - 35B445 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst/dpdt, 20A, 277Vac; Switch Operation Hubbell Wiring Devices
35B445
Switch, Toggle, Spst/dpdt, 20A, 277Vac; Switch Operation Hubbell Wiring Devices 35B445
SWITCH, TOGGLE, SPST/DPDT, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, SPST/DPDT, 20A, 277VAC; Switch Operation:On-Off; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 35B445
Product Name Switch, Toggle, Spst/dpdt, 20A, 277Vac; Switch Operation Hubbell Wiring Devices
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switch - 116689567 - Radwell International
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Single Throw
View Details
Process Sealed Subminiature Toggle - A24KV-AA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On-On
Pole & Throw Specifications SP3T
View Details
5 suppliers
NEMA 1 Pole Manual Starting Switch - 600-TAX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers