Hubbell Wiring Device-Kellems Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| 1-PIECE, DOUBLE ROW TYPE; 18 MM X 107 MM X 14.4 MM SIZE; BLACK COLOR; 380 V VOLTAGE RATING; 41 AMPERE CURRENT RATING; NO COVER TYPE; -25 TO 55 DEG... | |
| 1-PIECE, DOUBLE ROW TYPE; 20.8 MM X 135.1 MM X 17.4 MM SIZE; BLACK COLOR; 500 V VOLTAGE RATING; 57 AMPERE CURRENT RATING; NO COVER TYPE; -25 TO 55 DEG... |